Panasonic Tactile Switches - EVQPAC04M EVQPAC04M

Description
Manufacturer: Panasonic Win Source Part Number: 1172964-EVQPAC04M Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 1172964-EVQPAC04M Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - EVQPAC04M
1172964-EVQPAC04M
Tactile Switches - EVQPAC04M 1172964-EVQPAC04M
Manufacturer: Panasonic Win Source Part Number: 1172964-EVQPAC04M Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics

Manufacturer: Panasonic
Win Source Part Number: 1172964-EVQPAC04M
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics

Buy Now
Pushbutton Switches - EVQPAC04M - ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
EVQPAC04M
Pushbutton Switches EVQPAC04M
20mA 6mm 50MΩ 100000 Times 1N 15V 6mm 4.3mm Round Button Direct Insert SPST Plugin,6x6mm Tactile Switches ROHS

20mA 6mm 50MΩ 100000 Times 1N 15V 6mm 4.3mm Round Button Direct Insert SPST Plugin,6x6mm Tactile Switches ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1172964-EVQPAC04M EVQPAC04M
Product Name Tactile Switches - EVQPAC04M Pushbutton Switches
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 36-5155-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL8LB-4-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Illuminated, Alternate Action Pushbutton Switch - LP5 - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Alternate Contact (Push-Push)
Features DustProof; Illuminated Switch; Weather resistant or waterproof
View Details
B3W Sealed Tactile Switch - B3W-1100 - Aratas America LLC
Specs
Switch Dimensions 4.3 x 6 x 6.6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
5 suppliers