Panasonic Tactile Switches - EVQP9P02W EVQP9P02W

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 958587-EVQP9P02W Packaging: Tape & Reel Number of Positions: 2 Termination: SMD/SMT Termination: J-Bend Mounting: SMD (SMT) Switch Function: Off-Mom Switch Travel: 250 µm Contact Resistance: 100 mΩ Contact Current Rating: 20 mA Height: 2.7 mm Operating Force: 5 N Mechanical Life: 200 kcycles Illumination Type: Non-Illuminated Categories: Tactile Switches Alternative Parts (Cross-Reference): EVQP9P02M; EVQP9H02W; EVQ-P2602W; KSC143JLFG; KSC353JLFG; KSC343JLFG; EVQP9H02MEVQ-P9P02W; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (DC): 15 V Voltage Rating (DC): 15 V Throw Configuration: SPST Life (Cycles): 200 kcycles
Request a Quote Datasheet
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 958587-EVQP9P02W Packaging: Tape & Reel Number of Positions: 2 Termination: SMD/SMT Termination: J-Bend Mounting: SMD (SMT) Switch Function: Off-Mom Switch Travel: 250 µm Contact Resistance: 100 mΩ Contact Current Rating: 20 mA Height: 2.7 mm Operating Force: 5 N Mechanical Life: 200 kcycles Illumination Type: Non-Illuminated Categories: Tactile Switches Alternative Parts (Cross-Reference): EVQP9P02M; EVQP9H02W; EVQ-P2602W; KSC143JLFG; KSC353JLFG; KSC343JLFG; EVQP9H02MEVQ-P9P02W; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (DC): 15 V Voltage Rating (DC): 15 V Throw Configuration: SPST Life (Cycles): 200 kcycles
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - EVQP9P02W - 958587-EVQP9P02W - Win Source Electronics
Laguna Hills, CA, United States
Tactile Switches - EVQP9P02W
958587-EVQP9P02W
Tactile Switches - EVQP9P02W 958587-EVQP9P02W
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 958587-EVQP9P02W Packaging: Tape & Reel Number of Positions: 2 Termination: SMD/SMT Termination: J-Bend Mounting: SMD (SMT) Switch Function: Off-Mom Switch Travel: 250 µm Contact Resistance: 100 mΩ Contact Current Rating: 20 mA Height: 2.7 mm Operating Force: 5 N Mechanical Life: 200 kcycles Illumination Type: Non-Illuminated Categories: Tactile Switches Alternative Parts (Cross-Reference): EVQP9P02M; EVQP9H02W; EVQ-P2602W; KSC143JLFG; KSC353JLFG; KSC343JLFG; EVQP9H02MEVQ-P9P02W; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (DC): 15 V Voltage Rating (DC): 15 V Throw Configuration: SPST Life (Cycles): 200 kcycles

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 958587-EVQP9P02W
Packaging: Tape & Reel
Number of Positions: 2
Termination: SMD/SMT
Termination: J-Bend
Mounting: SMD (SMT)
Switch Function: Off-Mom
Switch Travel: 250 µm
Contact Resistance: 100 mΩ
Contact Current Rating: 20 mA
Height: 2.7 mm
Operating Force: 5 N
Mechanical Life: 200 kcycles
Illumination Type: Non-Illuminated
Categories: Tactile Switches
Alternative Parts (Cross-Reference): EVQP9P02M; EVQP9H02W; EVQ-P2602W; KSC143JLFG; KSC353JLFG; KSC343JLFG; EVQP9H02MEVQ-P9P02W;
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Voltage Rating (DC): 15 V
Voltage Rating (DC): 15 V
Throw Configuration: SPST
Life (Cycles): 200 kcycles

Buy Now
Tactile Sw, Spst, 0.02A, 15Vdc, Smd; Product Range Panasonic - 47AC4960 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Sw, Spst, 0.02A, 15Vdc, Smd; Product Range Panasonic
47AC4960
Tactile Sw, Spst, 0.02A, 15Vdc, Smd; Product Range Panasonic 47AC4960
TACTILE SW, SPST, 0.02A, 15VDC, SMD; Product Range:EVQP9 Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Rectangular Button; Actuating Force:500gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x RoHS Compliant: Yes

TACTILE SW, SPST, 0.02A, 15VDC, SMD; Product Range:EVQP9 Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Rectangular Button; Actuating Force:500gf; Contact Rating:20mA at 15VDC; Switch Dimensions (L x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 958587-EVQP9P02W 47AC4960
Product Name Tactile Switches - EVQP9P02W Tactile Sw, Spst, 0.02A, 15Vdc, Smd; Product Range Panasonic
Min. Actuating Force 1.1 lbs (0.5098 kg) 1.1 lbs (0.4999 kg)
Unlock Full Specs
to access all available technical data

Similar Products

B3W-9 Illuminated Tactile Switch - B3W-9012-B2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Maxi Four Leg Key Pad Dome - 5176TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.9 lbs (0.4195 kg)
View Details
4 suppliers
H program - HDT - Pushbuttons - HDT-BL-SW -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details