SCHURTER Inc Push Button Switches 1241.1113.7098

Description
Schurter 1241.1113.7098
Request a Quote Datasheet
Description
Schurter 1241.1113.7098
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 8673924 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
8673924
Push Button Switches 8673924
Schurter 1241.1113.7098

Schurter 1241.1113.7098

Supplier's Site
Pushbutton Switches - 486-3677-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
486-3677-ND
Pushbutton Switches 486-3677-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Snap-In

Pushbutton Switch SPST-NO Standard Panel Mount, Snap-In

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
1241.1113.7098
Pushbutton Switches 1241.1113.7098
Pushbutton Switches MCS 18 FP. RD. SW-WS

Pushbutton Switches MCS 18 FP. RD. SW-WS

Buy Now Datasheet
Tactile Switch, Spst, 0.08A, 24V, Qc; Product Range Schurter - 04F1070 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, Spst, 0.08A, 24V, Qc; Product Range Schurter
04F1070
Tactile Switch, Spst, 0.08A, 24V, Qc; Product Range Schurter 04F1070
TACTILE SWITCH, SPST, 0.08A, 24V, QC; Product Range:-; Illumination:Non Illuminated; Contact Current Max:80mA; Contact Voltage DC Nom:24V; Operating Force:3N; Switch Terminals:Quick Connect RoHS Compliant: Yes

TACTILE SWITCH, SPST, 0.08A, 24V, QC; Product Range:-; Illumination:Non Illuminated; Contact Current Max:80mA; Contact Voltage DC Nom:24V; Operating Force:3N; Switch Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
1241.1113.7098
Switches - Pushbutton Switches 1241.1113.7098
SWITCH PUSH SPST-NO 125MA 48V

SWITCH PUSH SPST-NO 125MA 48V

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Touch Switches and Tactile Switches Pushbutton Switches
Product Number 8673924 486-3677-ND 1241.1113.7098 04F1070 1241.1113.7098
Product Name Push Button Switches Pushbutton Switches Pushbutton Switches Tactile Switch, Spst, 0.08A, 24V, Qc; Product Range Schurter Switches - Pushbutton Switches
Actuator Specifications Button Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals; Solder Solder Terminals Solder Lug Quick Connect Solder Terminals
Features DustProof; RoHS; Weather resistant or waterproof DustProof RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2425755-1 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Features Available in Tape and Reel Packaging
View Details
Compact Four Leg Key Pad Dome - 5156TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.9 lbs (0.4195 kg)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Illuminated, Short Behind Panel Pushbutton Switch - LP3S - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Weather resistant or waterproof
View Details