Panasonic Tactile Switch, 0.02A, 15Vdc, 50Gf, Smd Rohs Compliant Panasonic EVPBT1G4A000

Description
TACTILE SWITCH, 0.02A, 15VDC, 50GF, SMD ROHS COMPLIANT: YES
Description
TACTILE SWITCH, 0.02A, 15VDC, 50GF, SMD ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Tactile Switch, 0.02A, 15Vdc, 50Gf, Smd Rohs Compliant Panasonic - 73AJ4639 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.02A, 15Vdc, 50Gf, Smd Rohs Compliant Panasonic
73AJ4639
Tactile Switch, 0.02A, 15Vdc, 50Gf, Smd Rohs Compliant Panasonic 73AJ4639
TACTILE SWITCH, 0.02A, 15VDC, 50GF, SMD ROHS COMPLIANT: YES

TACTILE SWITCH, 0.02A, 15VDC, 50GF, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 73AJ4639
Product Name Tactile Switch, 0.02A, 15Vdc, 50Gf, Smd Rohs Compliant Panasonic
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Metal double pole push-button with switching voltage up to 250 VAC and indicator elements with different illumination surfaces - MSM II MO DPDT Pushbutton Switch - A Wide Range of Durable, High-Performance Metal Switches - SCHURTER Inc
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Features Has CE Certification; Illuminated Switch; RoHS
View Details
LED-Illuminated 30mm Pushbutton - LP30M - OTTO Controls
Specs
Switch Function Momentary Contact
Features Illuminated Switch; Weather resistant or waterproof
Max DC Voltage Rating 28 volts
View Details
B3F Tactile Switch - B3F-1105 - Aratas America LLC
Specs
Switch Dimensions 4.3 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.6 lbs (0.2600 kg)
View Details
5 suppliers
Compact Four Leg Key Pad Dome - 5156TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.9 lbs (0.4195 kg)
View Details
4 suppliers