Panasonic Tactile Switch, 0.02A, 15Vdc, Smd, 80Gf; Product Range Panasonic EVP-BT2A4A000

Description
TACTILE SWITCH, 0.02A, 15VDC, SMD, 80GF; Product Range:EVPBT Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:80gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
TACTILE SWITCH, 0.02A, 15VDC, SMD, 80GF; Product Range:EVPBT Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:80gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switch, 0.02A, 15Vdc, Smd, 80Gf; Product Range Panasonic - 36AJ6975 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.02A, 15Vdc, Smd, 80Gf; Product Range Panasonic
36AJ6975
Tactile Switch, 0.02A, 15Vdc, Smd, 80Gf; Product Range Panasonic 36AJ6975
TACTILE SWITCH, 0.02A, 15VDC, SMD, 80GF; Product Range:EVPBT Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:80gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes

TACTILE SWITCH, 0.02A, 15VDC, SMD, 80GF; Product Range:EVPBT Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:80gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 36AJ6975
Product Name Tactile Switch, 0.02A, 15Vdc, Smd, 80Gf; Product Range Panasonic
Terminal Type Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Membrane Switch Frontpanel Short Stroke 18 mm - MCS 18 Front - SCHURTER Inc
Specs
Switch Function Momentary Contact
Features Is UL listed; RoHS
Max. Actuating Force 0.2 lbs (0.1020 kg)
View Details
Shorter, Illuminated, Vandal Resistant Pushbutton Switch - LP3S-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
View Details
B3W-9 Illuminated Tactile Switch - B3W-9000-HG1G - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details