TE Connectivity Tactile Switches 2337237-2

Description
Body Features Actuator Color : Silver Actuator Force : 100 G  [3.52 OZ ] Actuator Material : Polytetrafluoroethyl ene Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Case Material : Thermoplastic Cover Material : Nickel, Silver Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : With Ganged : Without Number of Actuators : Single Operating Function : NO Switch Feedback Type : Tactile Contact Features Contact Base Material : Stainless Steel Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Product Height : 1.5 MM  [.059 INCH ] Electrical Characteristics Operating Voltage (VDC) : 12 Housing Features Low Profile : Yes Process Sealed : No Packaging Features Packaging Method : Tape & Reel Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Leg Style : Gull Wing Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Color : Silver Actuator Force : 100 G  [3.52 OZ ] Actuator Material : Polytetrafluoroethyl ene Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Case Material : Thermoplastic Cover Material : Nickel, Silver Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : With Ganged : Without Number of Actuators : Single Operating Function : NO Switch Feedback Type : Tactile Contact Features Contact Base Material : Stainless Steel Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Product Height : 1.5 MM  [.059 INCH ] Electrical Characteristics Operating Voltage (VDC) : 12 Housing Features Low Profile : Yes Process Sealed : No Packaging Features Packaging Method : Tape & Reel Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Leg Style : Gull Wing Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 2337237-2 - TE Connectivity
Berwyn, PA, United States
Tactile Switches
2337237-2
Tactile Switches 2337237-2
Body Features Actuator Color : Silver Actuator Force : 100 G  [3.52 OZ ] Actuator Material : Polytetrafluoroethyl ene Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Case Material : Thermoplastic Cover Material : Nickel, Silver Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : With Ganged : Without Number of Actuators : Single Operating Function : NO Switch Feedback Type : Tactile Contact Features Contact Base Material : Stainless Steel Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Product Height : 1.5 MM  [.059 INCH ] Electrical Characteristics Operating Voltage (VDC) : 12 Housing Features Low Profile : Yes Process Sealed : No Packaging Features Packaging Method : Tape & Reel Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Leg Style : Gull Wing Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]

Body Features


  • Actuator Color : Silver
  • Actuator Force : 100 G  [3.52 OZ ]
  • Actuator Material : Polytetrafluoroethylene
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Case Color : Black
  • Case Material : Thermoplastic
  • Cover Material : Nickel, Silver
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • ESD Grounding Terminal : With
  • Ganged : Without
  • Number of Actuators : Single
  • Operating Function : NO
  • Switch Feedback Type : Tactile

Contact Features


  • Contact Base Material : Stainless Steel
  • Contact Current Rating (MAMP) : 50
  • Switch Contact Plating Material : Silver

Dimensions


  • Product Height : 1.5 MM  [.059 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 12

Housing Features


  • Low Profile : Yes
  • Process Sealed : No

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Actuator Style : Round Actuator
  • Actuator Type : Stuffer (Plunger Style)
  • Illuminated : Without
  • Leg Style : Gull Wing
  • Switch Connection Type : Printed Circuit Board

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Touch Switches and Tactile Switches
Product Number 2337237-2
Product Name Tactile Switches
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.2 lbs (0.1000 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2416191-2 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Tactile Switches - 1571407-2 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
5 suppliers
Tactile Switches - 2331329-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Push Button Switches - 1825096-4 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
5 suppliers