Aratas America LLC B3W Sealed Tactile Switch B3W-4100

Description
Through-hole-mountin g Switches That Are Mounting-compatible with B3F Series. Sealed Structure for High Reliability Sealed construction conforming to IP67 (IEC-60529) provides high reliability in locations exposed to dust or water. (* Excluding the terminal section.) Available in two sizes: 6 × 6 mm and 12 × 12 mm sizes. Ground terminal available to protect against static electricity. B32-series Key Tops mount to models with projected plungers.
Request a Quote Datasheet
Description
Through-hole-mountin g Switches That Are Mounting-compatible with B3F Series. Sealed Structure for High Reliability Sealed construction conforming to IP67 (IEC-60529) provides high reliability in locations exposed to dust or water. (* Excluding the terminal section.) Available in two sizes: 6 × 6 mm and 12 × 12 mm sizes. Ground terminal available to protect against static electricity. B32-series Key Tops mount to models with projected plungers.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
B3W Sealed Tactile Switch - B3W-4100 - Aratas America LLC
Hoffman Estates, IL, United States
B3W Sealed Tactile Switch
B3W-4100
B3W Sealed Tactile Switch B3W-4100
Through-hole-mountin g Switches That Are Mounting-compatible with B3F Series. Sealed Structure for High Reliability Sealed construction conforming to IP67 (IEC-60529) provides high reliability in locations exposed to dust or water. (* Excluding the terminal section.) Available in two sizes: 6 × 6 mm and 12 × 12 mm sizes. Ground terminal available to protect against static electricity. B32-series Key Tops mount to models with projected plungers.

Through-hole-mounting Switches
That Are Mounting-compatible
with B3F Series.
Sealed Structure for High Reliability

  • Sealed construction conforming to IP67 (IEC-60529) provides high reliability in locations exposed to dust or water. (* Excluding the terminal section.)
  • Available in two sizes: 6 × 6 mm and 12 × 12 mm sizes.
  • Ground terminal available to protect against static electricity.
  • B32-series Key Tops mount to models with projected plungers.
Supplier's Site Datasheet
Tactile Switches - SW854-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
SW854-ND
Tactile Switches SW854-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
B3W-4100
Tactile Switches B3W-4100
Tactile Switches 12x12mm Ht 4.3mm Keyswitch

Tactile Switches 12x12mm Ht 4.3mm Keyswitch

Buy Now Datasheet
Switches - Tactile Switches - B3W-4100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
B3W-4100
Switches - Tactile Switches B3W-4100
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site

Technical Specifications

  Aratas America LLC DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number B3W-4100 SW854-ND B3W-4100 B3W-4100
Product Name B3W Sealed Tactile Switch Tactile Switches Tactile Switches Switches - Tactile Switches
Switch Dimensions 4.3 x 12 x 12 mm 12.00mm x 12.00mm
Terminal Type Through-hole mount Straight PC Pins Solder Pin
Min. Actuating Force 0.4 lbs (0.1998 kg) 0.4 lbs (0.2000 kg) 0.4 lbs (0.2039 kg) 0.4 lbs (0.2000 kg)
Max. Actuating Force 0.4 lbs (0.1998 kg) 0.4 lbs (0.2000 kg) 0.4 lbs (0.2039 kg) 0.4 lbs (0.2000 kg)
Max. Mechanical Life 3.00E6 Number of electrical operations 3.00E6 Number of electrical operations
Unlock Full Specs
to access all available technical data

Similar Products

B3F Tactile Switch - B3F-3122-G - Aratas America LLC
Specs
Switch Dimensions 7.85 x 7.3 x 7.4 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1794 kg)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-Y1C - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9000-HG2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9012-G1N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers