The EB2011P-C-J40 is a light touch miniature pushbutton switch with single pole double throw (SPDT) ON-ON circuit, silver contacts, and straight PC terminals rated for 3A at 125V AC. It features a .315" (8.0mm) diameter cap, brass bushing with nickel plating, stainless steel frame, and a melamine phenolic resin case rated UL94V-0. The switch has a nominal operating force of 1.75N for momentary action, a travel of 1.6mm total, and provides 1,500V AC dielectric strength between contacts and case. Terminals are epoxy sealed to prevent contaminant ingress, and the device is rated for 100,000 mechanical operations and 25,000 electrical operations under resistive load. Operating temperature ranges from -10°C to +70°C.
Miniature Light Touch Pushbutton
LIGHT TOUCH MINIATURE PUSHBUTTON
LIGHT TOUCH MINIATURE PUSHBUTTON
SWITCH PUSHBUTTON SPDT 3A 125V
Pushbutton Switches MINIATURE PUSHBUTTON BUSHING MOUNT
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EB2011P-C-J40 | EB2011P-C-J40 | 2300-EB2011P-C-J40 | EB2011P-C-J40 | EB2011P-C-J40 |
| Product Name | Light Touch Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Type | Touch-sensitive Switch | Touch-sensitive Switch | |||
| Actuator Specifications | Square, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Panel Mount, Snap-In | Pin |