The JB15HBPE-BH is an illuminated low-profile, sealed tactile switch with a framed cap, white/gray button/frame, and high operating force. It features a dome contact for crisp tactile feedback, stainless steel movable contacts, and brass stationary contacts with silver plating. The switch has a 0.100" (2.54mm) terminal spacing, conforms to UL94V-0 flammability standards for its polyamide case and PBT base, and operates within a temperature range of -25°C to +70°C. Rated for 1,000,000 electrical and mechanical operations, it supports 125mA at 24V DC for resistive loads with a contact resistance of 50 milliohms maximum. Nitrile rubber seals prevent contamination, and slanted terminals ensure secure PCB mounting during wave soldering.
JB-Series Low Profile Process Sealed Tactiles
ILLUMINATED LOW PROFILE PROCESS SEALED TACTILE
Tactile Switch SPST-NO Top Actuated Through Hole
Tactile Switches OFF-(ON) HI FRCE YLW LED WHT BTN GRY FRME
SWITCH TACT SPST-NO 0.125A 24V
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | JB15HBPE-BH | 2300-JB15HBPE-BH | JB15HBPE-BH-ND | JB15HBPE-BH | JB15HBPE-BH |
| Product Name | Illuminated Low Profile Process Sealed Tactile | Tactile Switches | Tactile Switches | Tactile Switches | Switches - Tactile Switches |
| Actuator Specifications | Square Button | Square Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact; Off-Mom | Momentary Contact | Momentary Contact | ||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Through Hole | Straight PC Pins | Solder Pin | ||
| Min. Actuating Force | 0.6 lbs (0.2650 kg) | 0.6 lbs (0.2650 kg) | 0.6 lbs (0.2650 kg) | 0.6 lbs (0.2650 kg) |