Panasonic Switches - Tactile Switches EVP-AHAD6A

Description
Win Source Part Number: 1127643-EVP-AHAD6A Category: Switches>Tactile Switches Series: EVPAH Termination Style: J Lead Features: Grounding Pin Package: Tape & Reel Standard Package: 8,000 Mounting: SMD (SMT) Circuit: SPST-NO x 2 Switch Function: Off-Mom-Mom Actuator Type: Flush Switch Travel: 0.15mm, 0.30mm Contact Rating @ Voltage: 0.02A @ 15VDC Actuator Orientation: Top Actuated Outline: 4.10mm x 4.00mm Illumination: Non-Illuminated Operating Force: 80/160gf Mechanical Life: 100,000 Cycles Temperature Range - Operating: -20°C ~ 70°C Actuator Height off PCB, Vertical: 0.59mm Alternative Parts (Cross-Reference): EVPAHAD6A; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Mfr: Panasonic Electronic Components Other Names: P15922SDKR,P15922SCT ,EVPAHAD6A,P15922STR Base Product Number: EVP-AH Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1127643-EVP-AHAD6A Category: Switches>Tactile Switches Series: EVPAH Termination Style: J Lead Features: Grounding Pin Package: Tape & Reel Standard Package: 8,000 Mounting: SMD (SMT) Circuit: SPST-NO x 2 Switch Function: Off-Mom-Mom Actuator Type: Flush Switch Travel: 0.15mm, 0.30mm Contact Rating @ Voltage: 0.02A @ 15VDC Actuator Orientation: Top Actuated Outline: 4.10mm x 4.00mm Illumination: Non-Illuminated Operating Force: 80/160gf Mechanical Life: 100,000 Cycles Temperature Range - Operating: -20°C ~ 70°C Actuator Height off PCB, Vertical: 0.59mm Alternative Parts (Cross-Reference): EVPAHAD6A; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Mfr: Panasonic Electronic Components Other Names: P15922SDKR,P15922SCT ,EVPAHAD6A,P15922STR Base Product Number: EVP-AH Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Tactile Switches
1127643-EVP-AHAD6A
Switches - Tactile Switches 1127643-EVP-AHAD6A
Win Source Part Number: 1127643-EVP-AHAD6A Category: Switches>Tactile Switches Series: EVPAH Termination Style: J Lead Features: Grounding Pin Package: Tape & Reel Standard Package: 8,000 Mounting: SMD (SMT) Circuit: SPST-NO x 2 Switch Function: Off-Mom-Mom Actuator Type: Flush Switch Travel: 0.15mm, 0.30mm Contact Rating @ Voltage: 0.02A @ 15VDC Actuator Orientation: Top Actuated Outline: 4.10mm x 4.00mm Illumination: Non-Illuminated Operating Force: 80/160gf Mechanical Life: 100,000 Cycles Temperature Range - Operating: -20°C ~ 70°C Actuator Height off PCB, Vertical: 0.59mm Alternative Parts (Cross-Reference): EVPAHAD6A; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Mfr: Panasonic Electronic Components Other Names: P15922SDKR,P15922SCT ,EVPAHAD6A,P15922STR Base Product Number: EVP-AH Product Status: Obsolete

Win Source Part Number: 1127643-EVP-AHAD6A
Category: Switches>Tactile Switches
Series: EVPAH
Termination Style: J Lead
Features: Grounding Pin
Package: Tape & Reel
Standard Package: 8,000
Mounting: SMD (SMT)
Circuit: SPST-NO x 2
Switch Function: Off-Mom-Mom
Actuator Type: Flush
Switch Travel: 0.15mm, 0.30mm
Contact Rating @ Voltage: 0.02A @ 15VDC
Actuator Orientation: Top Actuated
Outline: 4.10mm x 4.00mm
Illumination: Non-Illuminated
Operating Force: 80/160gf
Mechanical Life: 100,000 Cycles
Temperature Range - Operating: -20°C ~ 70°C
Actuator Height off PCB, Vertical: 0.59mm
Alternative Parts (Cross-Reference): EVPAHAD6A;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.50.9031
Mfr: Panasonic Electronic Components
Other Names: P15922SDKR,P15922SCT,EVPAHAD6A,P15922STR
Base Product Number: EVP-AH
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Touch Switches and Tactile Switches
Product Number 1127643-EVP-AHAD6A
Product Name Switches - Tactile Switches
Min. Actuating Force 0.0 lbs (5.00E-4 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-7026-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL5LB-4-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Low Profile Process Sealed Tactile - JB15KP-5B - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9000-G2C - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers