SWITCH TACTILE SPST-NO 0.02A 15V
SWITCH TACTILE SPST-NO 0.02A 15V
SWITCH TACTILE SPST-NO 0.02A 15V
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 10-EVP-3AA02QDKR-ND | 10-EVP-3AA02QCT-ND |
| Product Name | Tactile Switches | Tactile Switches |
| Actuator Specifications | Rectangular Button | Rectangular Button |
| Switch Function | Momentary Contact | Momentary Contact |
| Configuration | Normally Open (NO) | Normally Open (NO) |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) |
| Switch Dimensions | 3.50mm x 2.90mm | 3.50mm x 2.90mm |