INDUCTOR, 3.3UH, 7.6A, 20%, POWER, SMD; Inductance:3.3µH; RMS Current (Irms):7.6A; Inductor Construction:-; Saturation Current (Isat):17.4A; Product Range:ETQP Series; Power Inductor Case:8.5mm x 8mm x 4mm; DC Resistance RoHS Compliant: Yes
8.9A 3.3uH Molding Choke ±20% 17.4A SMD,8.5x8mm Power Inductors ROHS
| RS Components, Ltd. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 548895 | 90Y9925 | ETQP4M3R3KVK |
| Product Name | Surface Mount Inductors | Inductor, 3.3Uh, 7.6A, 20%, Power, Smd; Inductance Panasonic | Inductors/Coils/Transformers >> Power Inductors |
| Inductance Range | 3.3 microH | 3.3 microH | 3.3 microH |
| DCR | 0.2420 ohms | 0.0154 ohms | |
| Rated DC Current | 8900 milliamps | 7600 milliamps | 8900 milliamps |
| Standards and Certifications | RoHS | RoHS | RoHS |