Panasonic Surface Mount Inductors ETQP3M1R5KVP

Description
Panasonic ETQP3M1R5KVP
Request a Quote Datasheet
Description
Panasonic ETQP3M1R5KVP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 2383577P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2383577P
Surface Mount Inductors 2383577P
Panasonic ETQP3M1R5KVP

Panasonic ETQP3M1R5KVP

Supplier's Site
Surface Mount Inductors - 2383576 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2383576
Surface Mount Inductors 2383576
Panasonic ETQP3M1R5KVP

Panasonic ETQP3M1R5KVP

Supplier's Site
Surface Mount Inductors - 2383577 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2383577
Surface Mount Inductors 2383577
Panasonic ETQP3M1R5KVP

Panasonic ETQP3M1R5KVP

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
ETQP3M1R5KVP
Inductors/Coils/Transformers >> Power Inductors ETQP3M1R5KVP
8.1A 1.5uH Molding Choke ±20% 12A SMD,5.5x5mm Power Inductors ROHS

8.1A 1.5uH Molding Choke ±20% 12A SMD,5.5x5mm Power Inductors ROHS

Supplier's Site Datasheet
Inductor, 1.5Uh, 6.7A, 20%, Power, Smd; Inductance Panasonic - 90Y9896 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, 6.7A, 20%, Power, Smd; Inductance Panasonic
90Y9896
Inductor, 1.5Uh, 6.7A, 20%, Power, Smd; Inductance Panasonic 90Y9896
INDUCTOR, 1.5UH, 6.7A, 20%, POWER, SMD; Inductance:1.5µH; RMS Current (Irms):6.7A; Inductor Construction:-; Saturation Current (Isat):12A; Product Range:ETQP Series; Power Inductor Case:5.5mm x 5mm x 3mm; DC Resistance Max:0.0132ohm;RoHS Compliant: Yes

INDUCTOR, 1.5UH, 6.7A, 20%, POWER, SMD; Inductance:1.5µH; RMS Current (Irms):6.7A; Inductor Construction:-; Saturation Current (Isat):12A; Product Range:ETQP Series; Power Inductor Case:5.5mm x 5mm x 3mm; DC Resistance Max:0.0132ohm;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 2383577P ETQP3M1R5KVP 90Y9896
Product Name Surface Mount Inductors Inductors/Coils/Transformers >> Power Inductors Inductor, 1.5Uh, 6.7A, 20%, Power, Smd; Inductance Panasonic
Inductance Range 1.5 microH 1.5 microH 1.5 microH
Rated DC Current 8100 milliamps 8100 milliamps 6700 milliamps
Standards and Certifications RoHS RoHS RoHS
EIA Case Size Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.027uH 250MHz 0.4A Inductor and Choke - 71-0402CS-27NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0270 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-MPI4040R3-150-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2183JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - KQ0805TTE68NJ - 1109589-KQ0805TTE68NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0680 microH
DCR 0.3800 ohms
View Details
2 suppliers