Power Choke Wirewound 1.83uH/1.49uH 20% 100KHz 14A 0.00348Ohm DCR T/R Product overview: ETQP2H1R8BFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.83uH, 1.49uH, 100KHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.83uH, 1.49uH, 100KHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQP2H1R8BFA can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 1172808-ETQP2H1R8BFA
Manufacturer Homepage: www.panasonic.com/in
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-ETQP2H1R8BFA | 1172808-ETQP2H1R8BFA |
| Product Name | 1.83uH 1.49uH 100KHz Inductor and Choke | Fixed Inductors - ETQP2H1R8BFA |
| Inductance Tolerance | 20 (+/- %) |