Panasonic SMD 48uH 3.4A Inductor and Choke ETQ-P5M470YFK

Description
48uH 3.4A SMD Fixed Inductor, Metal Composite Core Product overview: ETQ-P5M470YFK from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 48uH, 3.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 48uH, 3.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P5M470YFK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
48uH 3.4A SMD Fixed Inductor, Metal Composite Core Product overview: ETQ-P5M470YFK from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 48uH, 3.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 48uH, 3.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P5M470YFK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 48uH 3.4A Inductor and Choke - 71-ETQ-P5M470YFK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 48uH 3.4A Inductor and Choke
71-ETQ-P5M470YFK
SMD 48uH 3.4A Inductor and Choke 71-ETQ-P5M470YFK
48uH 3.4A SMD Fixed Inductor, Metal Composite Core Product overview: ETQ-P5M470YFK from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 48uH, 3.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 48uH, 3.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P5M470YFK can be used for catalog matching and distributor lookup.

48uH 3.4A SMD Fixed Inductor, Metal Composite Core Product overview: ETQ-P5M470YFK from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 48uH, 3.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 48uH, 3.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P5M470YFK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Inductor, 48Uh, Shielded, 5.4A; Inductance Panasonic - 56W4180 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 48Uh, Shielded, 5.4A; Inductance Panasonic
56W4180
Power Inductor, 48Uh, Shielded, 5.4A; Inductance Panasonic 56W4180
POWER INDUCTOR, 48UH, SHIELDED, 5.4A; Inductance:48µH; RMS Current (Irms):3.4A; Inductor Construction:Shielde d; Saturation Current (Isat):5.4A; Product Range:PCC-M0854M Series; Inductor Case / Package:-; DC Resistance Max:0.138ohm RoHS Compliant: Yes

POWER INDUCTOR, 48UH, SHIELDED, 5.4A; Inductance:48µH; RMS Current (Irms):3.4A; Inductor Construction:Shielded; Saturation Current (Isat):5.4A; Product Range:PCC-M0854M Series; Inductor Case / Package:-; DC Resistance Max:0.138ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ETQ-P5M470YFK 56W4180
Product Name SMD 48uH 3.4A Inductor and Choke Power Inductor, 48Uh, Shielded, 5.4A; Inductance Panasonic
Core Material Metal, Composite
Inductance Range 48 microH 48 microH
Inductance Tolerance 20 (+/- %)
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Fixed Inductors - 1674-CL1008-2624JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details