Triad Magnetics Inductor, 320Mh, 600Ma, +50%, -20%; Product Range Triad Magnetics C40X

Description
INDUCTOR, 320MH, 600MA, +50%, -20%; Product Range:-; Inductance:320mH; DC Current Rating:600mA; DC Resistance Max:10ohm; Inductance Tolerance:-20% to +50%; Self Resonant Frequency Min:-; Inductor Case Style:Through Hole RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 320MH, 600MA, +50%, -20%; Product Range:-; Inductance:320mH; DC Current Rating:600mA; DC Resistance Max:10ohm; Inductance Tolerance:-20% to +50%; Self Resonant Frequency Min:-; Inductor Case Style:Through Hole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 320Mh, 600Ma, +50%, -20%; Product Range Triad Magnetics - 03F765 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 320Mh, 600Ma, +50%, -20%; Product Range Triad Magnetics
03F765
Inductor, 320Mh, 600Ma, +50%, -20%; Product Range Triad Magnetics 03F765
INDUCTOR, 320MH, 600MA, +50%, -20%; Product Range:-; Inductance:320mH; DC Current Rating:600mA; DC Resistance Max:10ohm; Inductance Tolerance:-20% to +50%; Self Resonant Frequency Min:-; Inductor Case Style:Through Hole RoHS Compliant: Yes

INDUCTOR, 320MH, 600MA, +50%, -20%; Product Range:-; Inductance:320mH; DC Current Rating:600mA; DC Resistance Max:10ohm; Inductance Tolerance:-20% to +50%; Self Resonant Frequency Min:-; Inductor Case Style:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 03F765
Product Name Inductor, 320Mh, 600Ma, +50%, -20%; Product Range Triad Magnetics
Mounting Option Through Hole
Inductance Range 320000 microH
Inductance Tolerance -20 to 50 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP1JFTTD301PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2334JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-1N3 016008C-1N3XKRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details