Panasonic SMD 27A Inductor and Choke ETQ-P5LR50XFA

Description
500nH 27A Shielded Power Choke, SMD, 0.8mR DCR Product overview: ETQ-P5LR50XFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P5LR50XFA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
500nH 27A Shielded Power Choke, SMD, 0.8mR DCR Product overview: ETQ-P5LR50XFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P5LR50XFA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 27A Inductor and Choke - 71-ETQ-P5LR50XFA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 27A Inductor and Choke
71-ETQ-P5LR50XFA
SMD 27A Inductor and Choke 71-ETQ-P5LR50XFA
500nH 27A Shielded Power Choke, SMD, 0.8mR DCR Product overview: ETQ-P5LR50XFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P5LR50XFA can be used for catalog matching and distributor lookup.

500nH 27A Shielded Power Choke, SMD, 0.8mR DCR Product overview: ETQ-P5LR50XFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ETQ-P5LR50XFA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - ETQ-P5LR50XFA
871269-ETQ-P5LR50XFA
Fixed Inductors - ETQ-P5LR50XFA 871269-ETQ-P5LR50XFA
Manufacturer: Panasonic Win Source Part Number: 871269-ETQ-P5LR50XFA Series: PCC-M1250L (MC) Features: Shielded Wirewound Inductor 0.8mOhm 2-SMD, J-Lead Package: Reel - TR Package: 2-SMD, J-Lead Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: PCD2021CT, Q5806514, ETQP5LR50XFA, PCD2021DKR, PCD2021TR

Manufacturer: Panasonic
Win Source Part Number: 871269-ETQ-P5LR50XFA
Series: PCC-M1250L (MC)
Features: Shielded Wirewound Inductor 0.8mOhm 2-SMD, J-Lead
Package: Reel - TR
Package: 2-SMD, J-Lead
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: PCD2021CT, Q5806514, ETQP5LR50XFA, PCD2021DKR, PCD2021TR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ETQ-P5LR50XFA 871269-ETQ-P5LR50XFA
Product Name SMD 27A Inductor and Choke Fixed Inductors - ETQ-P5LR50XFA
Inductance Range 0.5000 microH
Inductance Tolerance 20 (+/- %)
Standards and Certifications RoHS
Molded / Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 2176781-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.2000 microH
View Details
Power Inductors - ECS-MPI4040R3-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers