Panasonic Inductor, Power, 3.3Uh, 10.3A, 20%, Smd; Inductance Panasonic ETQ-P4M3R3KVC

Description
INDUCTOR, POWER, 3.3UH, 10.3A, 20%, SMD; Inductance:3.3µH; RMS Current (Irms):10.3A; Inductor Construction:-; Saturation Current (Isat):17.1A; Product Range:ETQP Series; DC Resistance Max:0.01034ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, POWER, 3.3UH, 10.3A, 20%, SMD; Inductance:3.3µH; RMS Current (Irms):10.3A; Inductor Construction:-; Saturation Current (Isat):17.1A; Product Range:ETQP Series; DC Resistance Max:0.01034ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Power, 3.3Uh, 10.3A, 20%, Smd; Inductance Panasonic - 82Y5432 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Power, 3.3Uh, 10.3A, 20%, Smd; Inductance Panasonic
82Y5432
Inductor, Power, 3.3Uh, 10.3A, 20%, Smd; Inductance Panasonic 82Y5432
INDUCTOR, POWER, 3.3UH, 10.3A, 20%, SMD; Inductance:3.3µH; RMS Current (Irms):10.3A; Inductor Construction:-; Saturation Current (Isat):17.1A; Product Range:ETQP Series; DC Resistance Max:0.01034ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, POWER, 3.3UH, 10.3A, 20%, SMD; Inductance:3.3µH; RMS Current (Irms):10.3A; Inductor Construction:-; Saturation Current (Isat):17.1A; Product Range:ETQP Series; DC Resistance Max:0.01034ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 82Y5432
Product Name Inductor, Power, 3.3Uh, 10.3A, 20%, Smd; Inductance Panasonic
Mounting Option Surface Mount Technology
Inductance Range 3.3 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-302R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0200 ohms
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details