FIXED IND 22UH 3.9A 92.51MOHM SM
INDUCTOR, AEC-Q200, SHLD, 22UH, 2.9A; Inductance:22µH; RMS Current (Irms):2.9A; Inductor Construction:Shielde
INDUCTOR, AEC-Q200, SHLD, 22UH, 2.9A; Inductance:22µH; RMS Current (Irms):2.9A; Inductor Construction:Shielde
| ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | ETQ-P4M220KFM | 93AC8477 | 93AC8478 |
| Product Name | Fixed Inductors | Inductor, Aec-Q200, Shld, 22Uh, 2.9A; Inductance Panasonic | Inductor, Aec-Q200, Shld, 22Uh, 2.9A; Inductance Panasonic |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | ||
| Mounting Option | Surface Mount Technology; Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Wirewound; Drum Core, Wirewound | ||
| Core Material | Metal Composite | ||
| Inductance Range | 22 microH | 22 microH | 22 microH |