INDUCTOR, AEC-Q200, SHLD, 15UH, 3.3A; Inductance:15µH; RMS Current (Irms):3.3A; Inductor Construction:Shielde
INDUCTOR, AEC-Q200, SHLD, 15UH, 3.3A; Inductance:15µH; RMS Current (Irms):3.3A; Inductor Construction:Shielde
FIXED IND 15UH 4.2A 70.18MOHM SM
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 93AC8476 | ETQ-P4M150KFN |
| Product Name | Inductor, Aec-Q200, Shld, 15Uh, 3.3A; Inductance Panasonic | Fixed Inductors |
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Inductance Range | 15 microH | 15 microH |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |
| DCR | 0.0702 ohms | 0.0702 ohms |
| Rated DC Current | 3300 milliamps | 4200 milliamps |