TE Connectivity Fixed Inductors 36401E0N2ATDF

Description
0.2nH Unshielded Thin Film Inductor 800mA 100mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.2nH Unshielded Thin Film Inductor 800mA 100mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A129462TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A129462TR-ND
Fixed Inductors A129462TR-ND
0.2nH Unshielded Thin Film Inductor 800mA 100mOhm Max 0402 (1005 Metric)

0.2nH Unshielded Thin Film Inductor 800mA 100mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - A129462CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A129462CT-ND
Fixed Inductors A129462CT-ND
0.2nH Unshielded Thin Film Inductor 800mA 100mOhm Max 0402 (1005 Metric)

0.2nH Unshielded Thin Film Inductor 800mA 100mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number A129462TR-ND
Product Name Fixed Inductors
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
DCR 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Power Inductors - ECS-MPI4040R3-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers