Panasonic Capacitance Panasonic ETPF1000M6H.

Description
Capacitance:1000µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:D; ESR:0.006ohm; Product Length:7.3mm; Product Width:4.3mm; Product Height:3.8mm; Operating Temperature Min:-55°C; Series Name:POSCAP TPF RoHS Compliant: Yes
Description
Capacitance:1000µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:D; ESR:0.006ohm; Product Length:7.3mm; Product Width:4.3mm; Product Height:3.8mm; Operating Temperature Min:-55°C; Series Name:POSCAP TPF RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitance Panasonic - 29AC6152 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Panasonic
29AC6152
Capacitance Panasonic 29AC6152
Capacitance:1000µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:D; ESR:0.006ohm; Product Length:7.3mm; Product Width:4.3mm; Product Height:3.8mm; Operating Temperature Min:-55°C; Series Name:POSCAP TPF RoHS Compliant: Yes

Capacitance:1000µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:D; ESR:0.006ohm; Product Length:7.3mm; Product Width:4.3mm; Product Height:3.8mm; Operating Temperature Min:-55°C; Series Name:POSCAP TPF RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 29AC6152
Product Name Capacitance Panasonic
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to ? C (-67 to ? F)
Capacitance Range 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C124U030DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details