Panasonic Varistor, 20Mm Disc, 330V; Voltage Rating Vac Panasonic ERZV20D331

Description
VARISTOR, 20MM DISC, 330V; Voltage Rating VAC:210V; Voltage Rating V DC:270V; Product Range:V Series; Clamping Voltage Vc Max:545V; Varistor Case Style:Disc 20mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge CurrentRoHS Compliant: Yes
Datasheet
Description
VARISTOR, 20MM DISC, 330V; Voltage Rating VAC:210V; Voltage Rating V DC:270V; Product Range:V Series; Clamping Voltage Vc Max:545V; Varistor Case Style:Disc 20mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge CurrentRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 20Mm Disc, 330V; Voltage Rating Vac Panasonic - 86Y0213 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 20Mm Disc, 330V; Voltage Rating Vac Panasonic
86Y0213
Varistor, 20Mm Disc, 330V; Voltage Rating Vac Panasonic 86Y0213
VARISTOR, 20MM DISC, 330V; Voltage Rating VAC:210V; Voltage Rating V DC:270V; Product Range:V Series; Clamping Voltage Vc Max:545V; Varistor Case Style:Disc 20mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge CurrentRoHS Compliant: Yes

VARISTOR, 20MM DISC, 330V; Voltage Rating VAC:210V; Voltage Rating V DC:270V; Product Range:V Series; Clamping Voltage Vc Max:545V; Varistor Case Style:Disc 20mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge CurrentRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 86Y0213
Product Name Varistor, 20Mm Disc, 330V; Voltage Rating Vac Panasonic
Unlock Full Specs
to access all available technical data

Similar Products

Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Diodes - NC102 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details