Panasonic Varistor, Znr, 1.24Kv, Disc 17.5Mm; Voltage Rating Vac Panasonic ERZE14A751SC

Description
VARISTOR, ZNR, 1.24KV, DISC 17.5MM; Voltage Rating VAC:460V; Voltage Rating V DC:615V; Product Range:E14-S1 Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 17.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); RoHS Compliant: Yes
Datasheet
Description
VARISTOR, ZNR, 1.24KV, DISC 17.5MM; Voltage Rating VAC:460V; Voltage Rating V DC:615V; Product Range:E14-S1 Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 17.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Znr, 1.24Kv, Disc 17.5Mm; Voltage Rating Vac Panasonic - 34AH0700 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Znr, 1.24Kv, Disc 17.5Mm; Voltage Rating Vac Panasonic
34AH0700
Varistor, Znr, 1.24Kv, Disc 17.5Mm; Voltage Rating Vac Panasonic 34AH0700
VARISTOR, ZNR, 1.24KV, DISC 17.5MM; Voltage Rating VAC:460V; Voltage Rating V DC:615V; Product Range:E14-S1 Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 17.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); RoHS Compliant: Yes

VARISTOR, ZNR, 1.24KV, DISC 17.5MM; Voltage Rating VAC:460V; Voltage Rating V DC:615V; Product Range:E14-S1 Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 17.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 34AH0700
Product Name Varistor, Znr, 1.24Kv, Disc 17.5Mm; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
B48-2 and B48-2T Series B484G-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Axial-Lead Glass-Bodied High Voltage Diode - X100FF3 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 25 volts
View Details