The NC502 is a noise module for built-in test applications, producing minimum 31 dB ENR white Gaussian noise over a frequency range of 200 kHz to 1 GHz with ±1.0 dB flatness. It operates from +12 V, +15 V, or +28 V supplies and draws 10 mA typical current. The device is housed in a TO-8 metal can for through-hole mounting and operates from -55°C to 85°C. Surface mount version NC502SM is also available with the same noise output and frequency range but with ±4.0 dB flatness.
The NC500 (through-hole) and NC500SM (surface mount) Series noise modules are an economical solution for built-in test requirements. They contain complete bias circuits and require no external components. Some models contain additional gain stages for high power ENR output (51 dB). The surface mount package is suitable for mounting on micro strip. The modules have extremely flat output power versus frequency characteristics that are insensitive to temperature and voltage variations.
| Maury Microwave | |
|---|---|
| Product Category | Diodes |
| Product Number | NC502 |
| Product Name | Diodes |