Panasonic Varistor, Znr, 395V, Disc 16.5Mm; Voltage Rating Vac Panasonic ERZE14A241SC

Description
VARISTOR, ZNR, 395V, DISC 16.5MM; Voltage Rating VAC:150V; Voltage Rating V DC:200V; Product Range:E14-S1 Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 16.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); PeakRoHS Compliant: Yes
Datasheet
Description
VARISTOR, ZNR, 395V, DISC 16.5MM; Voltage Rating VAC:150V; Voltage Rating V DC:200V; Product Range:E14-S1 Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 16.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); PeakRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Znr, 395V, Disc 16.5Mm; Voltage Rating Vac Panasonic - 34AH0678 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Znr, 395V, Disc 16.5Mm; Voltage Rating Vac Panasonic
34AH0678
Varistor, Znr, 395V, Disc 16.5Mm; Voltage Rating Vac Panasonic 34AH0678
VARISTOR, ZNR, 395V, DISC 16.5MM; Voltage Rating VAC:150V; Voltage Rating V DC:200V; Product Range:E14-S1 Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 16.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); PeakRoHS Compliant: Yes

VARISTOR, ZNR, 395V, DISC 16.5MM; Voltage Rating VAC:150V; Voltage Rating V DC:200V; Product Range:E14-S1 Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 16.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); PeakRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 34AH0678
Product Name Varistor, Znr, 395V, Disc 16.5Mm; Voltage Rating Vac Panasonic
Unlock Full Specs
to access all available technical data

Similar Products

Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details
Specs
Diode Applications Rectifier
VF 1.1 volts
VR 1200 volts
View Details
Axial-Lead Glass-Bodied High Voltage Diode - M160UFG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 35 volts
View Details