Panasonic Varistor, Znr, 360V, Disc 16.5Mm; Voltage Rating Vac Panasonic ERZE14A221SC

Description
VARISTOR, ZNR, 360V, DISC 16.5MM; Voltage Rating VAC:140V; Voltage Rating V DC:180V; Product Range:E14-S1 Series; Clamping Voltage Vc Max:360V; Varistor Case Style:Disc 16.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); PeakRoHS Compliant: Yes
Datasheet
Description
VARISTOR, ZNR, 360V, DISC 16.5MM; Voltage Rating VAC:140V; Voltage Rating V DC:180V; Product Range:E14-S1 Series; Clamping Voltage Vc Max:360V; Varistor Case Style:Disc 16.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); PeakRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Znr, 360V, Disc 16.5Mm; Voltage Rating Vac Panasonic - 34AH0676 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Znr, 360V, Disc 16.5Mm; Voltage Rating Vac Panasonic
34AH0676
Varistor, Znr, 360V, Disc 16.5Mm; Voltage Rating Vac Panasonic 34AH0676
VARISTOR, ZNR, 360V, DISC 16.5MM; Voltage Rating VAC:140V; Voltage Rating V DC:180V; Product Range:E14-S1 Series; Clamping Voltage Vc Max:360V; Varistor Case Style:Disc 16.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); PeakRoHS Compliant: Yes

VARISTOR, ZNR, 360V, DISC 16.5MM; Voltage Rating VAC:140V; Voltage Rating V DC:180V; Product Range:E14-S1 Series; Clamping Voltage Vc Max:360V; Varistor Case Style:Disc 16.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); PeakRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 34AH0676
Product Name Varistor, Znr, 360V, Disc 16.5Mm; Voltage Rating Vac Panasonic
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X25UFG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7 volts
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type SBD - Model: YG811S04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5500 volts
View Details