Voltage Multipliers, Inc. Axial-Lead Glass-Bodied High Voltage Diode X25UFG

Description
Axial-lead glass-body diodes 2kV and higher. Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
Request a Quote
Description
Axial-lead glass-body diodes 2kV and higher. Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The X25UFG is an axial-lead glass-bodied high voltage diode designed for applications requiring high reliability and performance. It supports a maximum reverse voltage (Vrwm) of 2kV and is rated for a forward current of 25mA to 250mA. The diode features a reverse recovery time (Trr) of 100ns, making it suitable for fast switching applications. It operates effectively within a temperature range of -65°C to +175°C, with a storage temperature capability of up to 200°C. The device is hermetically sealed, ensuring durability and reliability in various environments. This diode is part of a broader range of MIL-qualified high voltage diodes offered by Voltage Multipliers, Inc., which undergo rigorous in-house testing for key parameters such as peak inverse voltage (PIV), forward voltage (Vf), reverse current (Ir), and Trr.

Datasheet Summary
Powered by GS/AI

The X25UFG is an axial-lead glass-bodied high voltage diode designed for applications requiring high reliability and performance. It supports a maximum reverse voltage (Vrwm) of 2kV and is rated for a forward current of 25mA to 250mA. The diode features a reverse recovery time (Trr) of 100ns, making it suitable for fast switching applications. It operates effectively within a temperature range of -65°C to +175°C, with a storage temperature capability of up to 200°C. The device is hermetically sealed, ensuring durability and reliability in various environments. This diode is part of a broader range of MIL-qualified high voltage diodes offered by Voltage Multipliers, Inc., which undergo rigorous in-house testing for key parameters such as peak inverse voltage (PIV), forward voltage (Vf), reverse current (Ir), and Trr.

Suppliers

Company
Product
Description
Supplier Links
Axial-Lead Glass-Bodied High Voltage Diode - X25UFG - Voltage Multipliers, Inc.
Visalia, CA, United States
Axial-Lead Glass-Bodied High Voltage Diode
X25UFG
Axial-Lead Glass-Bodied High Voltage Diode X25UFG
Axial-lead glass-body diodes 2kV and higher. Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.

Axial-lead glass-body diodes 2kV and higher.

Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr.

VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.

Supplier's Site Datasheet

Technical Specifications

  Voltage Multipliers, Inc.
Product Category General Purpose Diodes
Product Number X25UFG
Product Name Axial-Lead Glass-Bodied High Voltage Diode
Life Cycle Stage Maturity
Package Axial-Leaded, Glass
VF 7 volts
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTXV1N6517FL - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Formed-Lead
VF 8 volts
View Details
Axial-Lead Glass-Bodied High Voltage Diode - X50FG - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Axial-Leaded, Glass
VF 8 volts
View Details
QPL High Voltage Diode - JANTXV1N6529 - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Axial-Leaded
VF 3 volts
View Details
QPL High Voltage Diode - JANTXV1N6517US - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Tabbed
VF 8 volts
View Details