Panasonic Varistor, 320Vac, 410Vdc, 845V, Disc, Full Reel; Voltage Rating Vac Panasonic ERZE11E511

Description
VARISTOR, 320VAC, 410VDC, 845V, DISC, FULL REEL; Voltage Rating VAC:320V; Voltage Rating VDC:410V; Product Range:E11 Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 320VAC, 410VDC, 845V, DISC, FULL REEL; Voltage Rating VAC:320V; Voltage Rating VDC:410V; Product Range:E11 Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 320Vac, 410Vdc, 845V, Disc, Full Reel; Voltage Rating Vac Panasonic - 04X4508 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 320Vac, 410Vdc, 845V, Disc, Full Reel; Voltage Rating Vac Panasonic
04X4508
Varistor, 320Vac, 410Vdc, 845V, Disc, Full Reel; Voltage Rating Vac Panasonic 04X4508
VARISTOR, 320VAC, 410VDC, 845V, DISC, FULL REEL; Voltage Rating VAC:320V; Voltage Rating VDC:410V; Product Range:E11 Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes

VARISTOR, 320VAC, 410VDC, 845V, DISC, FULL REEL; Voltage Rating VAC:320V; Voltage Rating VDC:410V; Product Range:E11 Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4508
Product Name Varistor, 320Vac, 410Vdc, 845V, Disc, Full Reel; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4979US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 63 mA
IR 2 mA
View Details
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 30CLJQ150 - 30CLJQ150 - Infineon Technologies AG
Specs
Diode Type Schottky
Diode Applications Rectifier; Power Diodes
VR 150 volts
View Details
QPL High Voltage Diode - JANTX1N6513FL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 3.5 volts
View Details