Hamamatsu Photonics Europe MPPC modules C13367-6050EA

Description
Optical measurement modules for low-level light detection, flexible cable type, analog output The C13367-6050EA is an optical measurement module that can detect low-level light. It has a built-in MPPC with a flexible cable. This module consists of an MPPC, an amplifier, a high-voltage power supply circuit, and a temperature compensation circuit. The photosensitive area is 6 × 6 mm. The signal output is analog. The modules operate just by connecting them to an external power supply (±5 V).
Request a Quote Datasheet
Description
Optical measurement modules for low-level light detection, flexible cable type, analog output The C13367-6050EA is an optical measurement module that can detect low-level light. It has a built-in MPPC with a flexible cable. This module consists of an MPPC, an amplifier, a high-voltage power supply circuit, and a temperature compensation circuit. The photosensitive area is 6 × 6 mm. The signal output is analog. The modules operate just by connecting them to an external power supply (±5 V).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MPPC modules - C13367-6050EA - Hamamatsu Photonics Europe
Herrsching am Ammersee, Germany
MPPC modules
C13367-6050EA
MPPC modules C13367-6050EA
Optical measurement modules for low-level light detection, flexible cable type, analog output The C13367-6050EA is an optical measurement module that can detect low-level light. It has a built-in MPPC with a flexible cable. This module consists of an MPPC, an amplifier, a high-voltage power supply circuit, and a temperature compensation circuit. The photosensitive area is 6 × 6 mm. The signal output is analog. The modules operate just by connecting them to an external power supply (±5 V).

Optical measurement modules for low-level light detection, flexible cable type, analog output

The C13367-6050EA is an optical measurement module that can detect low-level light. It has a built-in MPPC with a flexible cable. This module consists of an MPPC, an amplifier, a high-voltage power supply circuit, and a temperature compensation circuit. The photosensitive area is 6 × 6 mm. The signal output is analog. The modules operate just by connecting them to an external power supply (±5 V).

Supplier's Site Datasheet

Technical Specifications

  Hamamatsu Photonics Europe
Product Category Diodes
Product Number C13367-6050EA
Product Name MPPC modules
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14422-1550DG - Hamamatsu Photonics Europe
Specs
Diode Type Avalanche Diodes
View Details
Super luminescent diodes (SLD) - L12856-04 - Hamamatsu Photonics Europe
Specs
Tj -10 to 70 C (14 to 158 F)
View Details