Panasonic Varistor, 420Vac, 560Vdc, 1.12Kv, Disc; Voltage Rating Vac Panasonic ERZE11A681CS

Description
VARISTOR, 420VAC, 560VDC, 1.12KV, DISC; Voltage Rating VAC:420V; Voltage Rating VDC:560V; Product Range:E11 Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 420VAC, 560VDC, 1.12KV, DISC; Voltage Rating VAC:420V; Voltage Rating VDC:560V; Product Range:E11 Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 420Vac, 560Vdc, 1.12Kv, Disc; Voltage Rating Vac Panasonic - 04X4472 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 420Vac, 560Vdc, 1.12Kv, Disc; Voltage Rating Vac Panasonic
04X4472
Varistor, 420Vac, 560Vdc, 1.12Kv, Disc; Voltage Rating Vac Panasonic 04X4472
VARISTOR, 420VAC, 560VDC, 1.12KV, DISC; Voltage Rating VAC:420V; Voltage Rating VDC:560V; Product Range:E11 Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes

VARISTOR, 420VAC, 560VDC, 1.12KV, DISC; Voltage Rating VAC:420V; Voltage Rating VDC:560V; Product Range:E11 Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4472
Product Name Varistor, 420Vac, 560Vdc, 1.12Kv, Disc; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5621 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 2000 mA
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Rectifier Diodes, Type FRD - Model: FDRW60T65L - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 3.2 volts
IR 0.2500 mA
View Details