The NC504 noise module is a white Gaussian noise source designed for built-in test applications, operating from 200 kHz to 3 GHz with a minimum output of 31 dB ENR and output flatness of ±1.5 dB. It is available in a TO-8 metal can package for through-hole mounting or as an NC504SM surface mount variant, and requires a nominal supply current of 10 mA at +12 V, +15 V, or +28 V. The module operates from -55°C to 85°C in through-hole form and 0°C to 70°C in surface mount form, with temperature coefficient of 0.01 dB/°C and supply sensitivity of 0.1 dB/% ΔV.
The NC500 (through-hole) and NC500SM (surface mount) Series noise modules are an economical solution for built-in test requirements. They contain complete bias circuits and require no external components. Some models contain additional gain stages for high power ENR output (51 dB). The surface mount package is suitable for mounting on micro strip. The modules have extremely flat output power versus frequency characteristics that are insensitive to temperature and voltage variations.
| Maury Microwave | |
|---|---|
| Product Category | Diodes |
| Product Number | NC504 |
| Product Name | Diodes |