Panasonic Varistor, Large Surge, Transient, 560V; Voltage Rating Vac Panasonic ERZE11A561

Description
VARISTOR, LARGE SURGE, TRANSIENT, 560V; Voltage Rating VAC:350V; Voltage Rating V DC:450V; Product Range:ZNR E11 Series; Clamping Voltage Vc Max:930V; Varistor Case Style:Disc 13mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR);RoHS Compliant: Yes
Datasheet
Description
VARISTOR, LARGE SURGE, TRANSIENT, 560V; Voltage Rating VAC:350V; Voltage Rating V DC:450V; Product Range:ZNR E11 Series; Clamping Voltage Vc Max:930V; Varistor Case Style:Disc 13mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR);RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Large Surge, Transient, 560V; Voltage Rating Vac Panasonic - 86Y0191 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Large Surge, Transient, 560V; Voltage Rating Vac Panasonic
86Y0191
Varistor, Large Surge, Transient, 560V; Voltage Rating Vac Panasonic 86Y0191
VARISTOR, LARGE SURGE, TRANSIENT, 560V; Voltage Rating VAC:350V; Voltage Rating V DC:450V; Product Range:ZNR E11 Series; Clamping Voltage Vc Max:930V; Varistor Case Style:Disc 13mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR);RoHS Compliant: Yes

VARISTOR, LARGE SURGE, TRANSIENT, 560V; Voltage Rating VAC:350V; Voltage Rating V DC:450V; Product Range:ZNR E11 Series; Clamping Voltage Vc Max:930V; Varistor Case Style:Disc 13mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR);RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 86Y0191
Product Name Varistor, Large Surge, Transient, 560V; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4465 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 143 mA
IR 0.3000 mA
View Details
CoolSiC™ Schottky Diodes - AIDK16S65C5 - Infineon Technologies AG
Specs
Diode Type Schottky
Diode Applications Power Diodes
RoHS Compliant RoHS
View Details
Axial-Lead Glass-Bodied High Voltage Diode - Z100UFG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 14 volts
View Details