Panasonic Varistor, Large Surge, Transient, 680V; Voltage Rating Vac Panasonic ERZE10A681

Description
VARISTOR, LARGE SURGE, TRANSIENT, 680V; Voltage Rating VAC:510V; Voltage Rating V DC:670V; Product Range:E10 Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 12.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR);RoHS Compliant: Yes
Datasheet
Description
VARISTOR, LARGE SURGE, TRANSIENT, 680V; Voltage Rating VAC:510V; Voltage Rating V DC:670V; Product Range:E10 Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 12.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR);RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Large Surge, Transient, 680V; Voltage Rating Vac Panasonic - 86Y0177 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Large Surge, Transient, 680V; Voltage Rating Vac Panasonic
86Y0177
Varistor, Large Surge, Transient, 680V; Voltage Rating Vac Panasonic 86Y0177
VARISTOR, LARGE SURGE, TRANSIENT, 680V; Voltage Rating VAC:510V; Voltage Rating V DC:670V; Product Range:E10 Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 12.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR);RoHS Compliant: Yes

VARISTOR, LARGE SURGE, TRANSIENT, 680V; Voltage Rating VAC:510V; Voltage Rating V DC:670V; Product Range:E10 Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 12.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR);RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 86Y0177
Product Name Varistor, Large Surge, Transient, 680V; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Diodes - SMP1322-005LF - 099006-SMP1322-005LF - Win Source Electronics
Specs
Diode Type RF Diodes; PIN - 1 Pair Series Connection
Tj -65 to 150 C (-85 to 302 F)
View Details
5 suppliers
Rectifier Diodes, Type SBD - Model: YG865C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details
PIN Diode Switches - NPS1-500-18000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details