Panasonic Varistor, Large Surge, Transient, 750V; Voltage Rating Vac Panasonic ERZE08A751

Description
VARISTOR, LARGE SURGE, TRANSIENT, 750V; Voltage Rating VAC:460V; Voltage Rating V DC:615V; Product Range:ZNR E8 Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 11.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes
Datasheet
Description
VARISTOR, LARGE SURGE, TRANSIENT, 750V; Voltage Rating VAC:460V; Voltage Rating V DC:615V; Product Range:ZNR E8 Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 11.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Large Surge, Transient, 750V; Voltage Rating Vac Panasonic - 86Y0168 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Large Surge, Transient, 750V; Voltage Rating Vac Panasonic
86Y0168
Varistor, Large Surge, Transient, 750V; Voltage Rating Vac Panasonic 86Y0168
VARISTOR, LARGE SURGE, TRANSIENT, 750V; Voltage Rating VAC:460V; Voltage Rating V DC:615V; Product Range:ZNR E8 Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 11.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes

VARISTOR, LARGE SURGE, TRANSIENT, 750V; Voltage Rating VAC:460V; Voltage Rating V DC:615V; Product Range:ZNR E8 Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 11.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 86Y0168
Product Name Varistor, Large Surge, Transient, 750V; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Zener Diodes - 1460484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
High Current Power Rectifiers - FXSET130304 - Micross Components, Inc.
Specs
Diode Type High Current Rectifier Assemblies
Diode Applications Rectifier
IF 15000 mA
View Details
PIN Diode Switches - NPS4-8000-40000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details