Panasonic Varistor, 350Vac, 450Vdc, 930V, Disc, Full Reel; Voltage Rating Vac Panasonic ERZE07E561

Description
VARISTOR, 350VAC, 450VDC, 930V, DISC, FULL REEL; Voltage Rating VAC:350V; Voltage Rating VDC:450V; Product Range:E7 Series; Clamping Voltage Vc Max:930V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 350VAC, 450VDC, 930V, DISC, FULL REEL; Voltage Rating VAC:350V; Voltage Rating VDC:450V; Product Range:E7 Series; Clamping Voltage Vc Max:930V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 350Vac, 450Vdc, 930V, Disc, Full Reel; Voltage Rating Vac Panasonic - 04X4359 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 350Vac, 450Vdc, 930V, Disc, Full Reel; Voltage Rating Vac Panasonic
04X4359
Varistor, 350Vac, 450Vdc, 930V, Disc, Full Reel; Voltage Rating Vac Panasonic 04X4359
VARISTOR, 350VAC, 450VDC, 930V, DISC, FULL REEL; Voltage Rating VAC:350V; Voltage Rating VDC:450V; Product Range:E7 Series; Clamping Voltage Vc Max:930V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes

VARISTOR, 350VAC, 450VDC, 930V, DISC, FULL REEL; Voltage Rating VAC:350V; Voltage Rating VDC:450V; Product Range:E7 Series; Clamping Voltage Vc Max:930V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4359
Product Name Varistor, 350Vac, 450Vdc, 930V, Disc, Full Reel; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTXV1N6515FL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details
B48-2 and B48-2T Series B485C-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Diode - 66613368 - Radwell International
Fuji Electric Corp. of America
Specs
Diode Type General Purpose
View Details