Panasonic Varistor, 275Vac, 350Vdc, 710V, Disc, Full Reel; Voltage Rating Vac Panasonic ERZE07E431

Description
VARISTOR, 275VAC, 350VDC, 710V, DISC, FULL REEL; Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:E7 Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 275VAC, 350VDC, 710V, DISC, FULL REEL; Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:E7 Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 275Vac, 350Vdc, 710V, Disc, Full Reel; Voltage Rating Vac Panasonic - 04X4356 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 275Vac, 350Vdc, 710V, Disc, Full Reel; Voltage Rating Vac Panasonic
04X4356
Varistor, 275Vac, 350Vdc, 710V, Disc, Full Reel; Voltage Rating Vac Panasonic 04X4356
VARISTOR, 275VAC, 350VDC, 710V, DISC, FULL REEL; Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:E7 Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes

VARISTOR, 275VAC, 350VDC, 710V, DISC, FULL REEL; Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:E7 Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 9mm; Peak Surge Current @ 8/20µS:2.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4356
Product Name Varistor, 275Vac, 350Vdc, 710V, Disc, Full Reel; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PIN Diode Switches - NPS4-400-8000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 22CGQ045 - 22CGQ045 - Infineon Technologies AG
Specs
Diode Type Schottky
Diode Applications Rectifier; Power Diodes
VR 45 volts
View Details
3 suppliers
Axial-Lead Glass-Bodied High Voltage Diode - M50FF3 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 20 volts
View Details