The M50FF3 is an axial-lead glass-bodied high voltage diode rated for a maximum working reverse voltage of 5000 V, with a forward current of 20 mA and a repetitive peak surge current of 2.0 A. It has a reverse recovery time of 30 ns and a junction capacitance of 1.0 pF at 25°C. The device is hermetic and operates over a temperature range of -65°C to +175°C. Its thermal impedance is 18 °C/W for a 0.375 inch lead length. Physical dimensions are a maximum of 0.225 inches (5.72 mm).
Axial-lead glass-body diodes 2kV and higher.
Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr.
VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
| Voltage Multipliers, Inc. | |
|---|---|
| Product Category | General Purpose Diodes |
| Product Number | M50FF3 |
| Product Name | Axial-Lead Glass-Bodied High Voltage Diode |
| Life Cycle Stage | Maturity |
| Package | Axial-Leaded, Glass |
| VF | 20 volts |