Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
METAL OXIDE VARISTORS (MOVS)
PANASONIC
ERZE07A471 -- VARISTORS
Panasonic
Varistors
ERZE07A471
Description
Varistor 9mm Disc 470V Pitch:7.5mm
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Varistor 9mm Disc 470V Pitch:7.5mm
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Varistors
7858752
Varistors
7858752
Varistor 9mm Disc 470V Pitch:7.5mm
Varistor 9mm Disc 470V Pitch:7.5mm
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Metal Oxide Varistors (MOVs)
Product Number
7858752
Product Name
Varistors
Standards and Certifications
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Varistors
2896768P
Specs
Standards and Certifications
RoHS
View Details
Mersen
TPMOV (Thermally Protected MOV)
270TPMOV
Specs
Standards and Certifications
RoHS; UL
Supply Voltage (V
S
)
270 volts
T
j
-40 to 85 C (-40 to 185 F)
View Details
ASCO Power Technologies
AC Power 3 Pole Delta
Specs
Configuration
Single Device
Mounting / Packaging
Bolt-on Chassis
Standards and Certifications
RoHS; UL
View Details
Trigon Components, Inc.
VMO14 Series
Specs
Configuration
Single Device
Mounting / Packaging
Through-Hole
Supply Voltage (V
S
)
18 to 1800 volts
View Details