ASCO Power Technologies SPDee DC Series

Description
Presently, there is no dedicated UL standard for higher voltage DC SPDs. The following SPDee’s comply with most recent regulatory actions including UL 1449 Third Edition Listing (VZCA.E321351) and compliance to the UL Certification Requirement Decision (CRD) regarding DC rated SPDs for Photovoltaic Systems. This SPD is also Listed to UL 1741 (QIIO.E338877) as Interconnection System Equipment for Use with Distributed Energy Resources. FEATURES: UL Listed to UL 1741 - (QIIO.E338877 & QIIO7.E338877) UL Listed to UL 1449-3 Photovoltaic Standard - (VZCA.E321351 & VZCA7.E321351) UL 1449 tested SCCR: 100kA DC UL 1449 tested In: 20kA (highest available) Type 1 SPD – All UL required OCP & Safety Coordination included inside & can be installed line-side or load-side of main disconnect UL 96A Lightning Protection Master Label eligible Large-Block arrestor-grade 34mm square MOVs Individually Fused & Thermally Protected MOVs Phase Loss Monitoring (toggles LED & Dry Contacts) Standard NEMA 4X Polycarbonate Enclosure Tri-Mount Installation Kit Included (Pipe Nipple, Bracket, Din-Rail) Voltage Specific Design – Highly configurable All MOV suppression elements monitored QUALITY: 2 Year Warranty (longer optional) Burn-in Tested Prior to Shipment
Description
Presently, there is no dedicated UL standard for higher voltage DC SPDs. The following SPDee’s comply with most recent regulatory actions including UL 1449 Third Edition Listing (VZCA.E321351) and compliance to the UL Certification Requirement Decision (CRD) regarding DC rated SPDs for Photovoltaic Systems. This SPD is also Listed to UL 1741 (QIIO.E338877) as Interconnection System Equipment for Use with Distributed Energy Resources. FEATURES: UL Listed to UL 1741 - (QIIO.E338877 & QIIO7.E338877) UL Listed to UL 1449-3 Photovoltaic Standard - (VZCA.E321351 & VZCA7.E321351) UL 1449 tested SCCR: 100kA DC UL 1449 tested In: 20kA (highest available) Type 1 SPD – All UL required OCP & Safety Coordination included inside & can be installed line-side or load-side of main disconnect UL 96A Lightning Protection Master Label eligible Large-Block arrestor-grade 34mm square MOVs Individually Fused & Thermally Protected MOVs Phase Loss Monitoring (toggles LED & Dry Contacts) Standard NEMA 4X Polycarbonate Enclosure Tri-Mount Installation Kit Included (Pipe Nipple, Bracket, Din-Rail) Voltage Specific Design – Highly configurable All MOV suppression elements monitored QUALITY: 2 Year Warranty (longer optional) Burn-in Tested Prior to Shipment

Suppliers

Company
Product
Description
Supplier Links
Presently, there is no dedicated UL standard for higher voltage DC SPDs. The following SPDee’s comply with most recent regulatory actions including UL 1449 Third Edition Listing (VZCA.E321351) and compliance to the UL Certification Requirement Decision (CRD) regarding DC rated SPDs for Photovoltaic Systems. This SPD is also Listed to UL 1741 (QIIO.E338877) as Interconnection System Equipment for Use with Distributed Energy Resources. FEATURES: UL Listed to UL 1741 - (QIIO.E338877 & QIIO7.E338877) UL Listed to UL 1449-3 Photovoltaic Standard - (VZCA.E321351 & VZCA7.E321351) UL 1449 tested SCCR: 100kA DC UL 1449 tested In: 20kA (highest available) Type 1 SPD – All UL required OCP & Safety Coordination included inside & can be installed line-side or load-side of main disconnect UL 96A Lightning Protection Master Label eligible Large-Block arrestor-grade 34mm square MOVs Individually Fused & Thermally Protected MOVs Phase Loss Monitoring (toggles LED & Dry Contacts) Standard NEMA 4X Polycarbonate Enclosure Tri-Mount Installation Kit Included (Pipe Nipple, Bracket, Din-Rail) Voltage Specific Design – Highly configurable All MOV suppression elements monitored QUALITY: 2 Year Warranty (longer optional) Burn-in Tested Prior to Shipment

Presently, there is no dedicated UL standard for higher voltage DC SPDs. The following SPDee’s comply with most recent regulatory actions including UL 1449 Third Edition Listing (VZCA.E321351) and compliance to the UL Certification Requirement Decision (CRD) regarding DC rated SPDs for Photovoltaic Systems. This SPD is also Listed to UL 1741 (QIIO.E338877) as Interconnection System Equipment for Use with Distributed Energy Resources.

FEATURES:

  • UL Listed to UL 1741 - (QIIO.E338877 & QIIO7.E338877)
  • UL Listed to UL 1449-3 Photovoltaic Standard - (VZCA.E321351 & VZCA7.E321351)
  • UL 1449 tested SCCR: 100kA DC
  • UL 1449 tested In: 20kA (highest available)
  • Type 1 SPD – All UL required OCP & Safety Coordination included inside & can be installed line-side or load-side of main disconnect
  • UL 96A Lightning Protection Master Label eligible
  • Large-Block arrestor-grade 34mm square MOVs
  • Individually Fused & Thermally Protected MOVs
  • Phase Loss Monitoring (toggles LED & Dry Contacts)
  • Standard NEMA 4X Polycarbonate Enclosure
  • Tri-Mount Installation Kit Included (Pipe Nipple, Bracket, Din-Rail)
  • Voltage Specific Design – Highly configurable
  • All MOV suppression elements monitored

QUALITY:

  • 2 Year Warranty (longer optional)
  • Burn-in Tested Prior to Shipment
Supplier's Site

Technical Specifications

  ASCO Power Technologies
Product Category Metal Oxide Varistors (MOVs)
Product Number SPDee DC Series
Configuration Single Device
Mounting / Packaging Bolt-on Chassis
Standards and Certifications UL
Supply Voltage (VS) 0.0 to 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 2469777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 61 volts
View Details
Varistor/MOV - 89038492 - Radwell International
New Jersey Semi-Conductor Products, Inc.
View Details
 - AC Power 1 Pole - ASCO Power Technologies
ASCO Power Technologies
Specs
Configuration Single Device
Mounting / Packaging Bolt-on Chassis
Standards and Certifications RoHS; UL
View Details
TPMOV (Thermally Protected MOV) - 510TPMOVS-HV - Mersen
Specs
Standards and Certifications RoHS; UL
Supply Voltage (VS) 510 volts
Tj -40 to 85 C (-40 to 185 F)
View Details