Trigon Components, Inc. VMO14 Series

Description
SERIES VMO14 DESCRIPTION Transient/Surge Absorber, ø14mm VOLTAGE RANGE 18 to 1800V ENERGY 4.7 to 342J TYP CAPACITANCE 120 to 18000pF PACKAGE Radial FEATURE •Fast response time. •Low leakage current. •Excellent voltage & energy ratio. •Low standby power and no follow on current. •High performance in surge current handing capability. High performance in clamping voltage
Description
SERIES VMO14 DESCRIPTION Transient/Surge Absorber, ø14mm VOLTAGE RANGE 18 to 1800V ENERGY 4.7 to 342J TYP CAPACITANCE 120 to 18000pF PACKAGE Radial FEATURE •Fast response time. •Low leakage current. •Excellent voltage & energy ratio. •Low standby power and no follow on current. •High performance in surge current handing capability. High performance in clamping voltage

Suppliers

Company
Product
Description
Supplier Links
SERIES VMO14 DESCRIPTION Transient/Surge Absorber, ø14mm VOLTAGE RANGE 18 to 1800V ENERGY 4.7 to 342J TYP CAPACITANCE 120 to 18000pF PACKAGE Radial FEATURE •Fast response time. •Low leakage current. •Excellent voltage & energy ratio. •Low standby power and no follow on current. •High performance in surge current handing capability. High performance in clamping voltage
SERIESVMO14
DESCRIPTIONTransient/Surge Absorber, Ø14mm
VOLTAGE RANGE18 to 1800V
ENERGY4.7 to 342J
TYP CAPACITANCE120 to 18000pF
PACKAGERadial
FEATURE•Fast response time.
•Low leakage current.
•Excellent voltage & energy ratio.
•Low standby power and no follow on current.
•High performance in surge current handing capability.
High performance in clamping voltage
Supplier's Site

Technical Specifications

  Trigon Components, Inc.
Product Category Metal Oxide Varistors (MOVs)
Product Number VMO14 Series
Configuration Single Device
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 2041845P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
 - VMO07 Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Single Device
Mounting / Packaging Through-Hole
Supply Voltage (VS) 18 to 560 volts
View Details
 - XTE/HP Series - ASCO Power Technologies
ASCO Power Technologies
Specs
Configuration Single Device
Mounting / Packaging Bolt-on Chassis
Standards and Certifications UL
View Details
TPMOV (Thermally Protected MOV) - 270TPMOVSLT - Mersen
Specs
Standards and Certifications RoHS; UL
Supply Voltage (VS) 270 volts
Tj -40 to 85 C (-40 to 185 F)
View Details