Panasonic Varistor, Large Surge, Transient, 240V; Voltage Rating Vac Panasonic ERZE05A241

Description
VARISTOR, LARGE SURGE, TRANSIENT, 240V; Voltage Rating VAC:150V; Voltage Rating V DC:200V; Product Range:E5 Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 7mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak RoHS Compliant: Yes
Datasheet
Description
VARISTOR, LARGE SURGE, TRANSIENT, 240V; Voltage Rating VAC:150V; Voltage Rating V DC:200V; Product Range:E5 Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 7mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Large Surge, Transient, 240V; Voltage Rating Vac Panasonic - 49AC7944 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Large Surge, Transient, 240V; Voltage Rating Vac Panasonic
49AC7944
Varistor, Large Surge, Transient, 240V; Voltage Rating Vac Panasonic 49AC7944
VARISTOR, LARGE SURGE, TRANSIENT, 240V; Voltage Rating VAC:150V; Voltage Rating V DC:200V; Product Range:E5 Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 7mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak RoHS Compliant: Yes

VARISTOR, LARGE SURGE, TRANSIENT, 240V; Voltage Rating VAC:150V; Voltage Rating V DC:200V; Product Range:E5 Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 7mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 49AC7944
Product Name Varistor, Large Surge, Transient, 240V; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - FF30 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 350 mA
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Diodes - NC203 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details