The NC407 noise diode is a microwave noise generator designed for frequencies from 1 GHz to 110 GHz, with a 50-ohm impedance and an output ENR of 15-25 dB. It operates with a bias voltage of 8-12 V and a current of 8 mA. The device is available in a B package configuration and is hermetically sealed for reliable performance in demanding environments. All NC400 Series diodes feature symmetrical white Gaussian noise and flat output power versus frequency.
Noise diodes are the fundamental building blocks for analog noise systems. They are categorized for performance characteristics that enhance their broadband noise output and flat spectral response. All Maury noise diodes can deliver symmetrical white Gaussian noise and flat output power versus frequency*.
* Flatness and output power are dependent upon peripheral circuit characteristics
| Maury Microwave | |
|---|---|
| Product Category | Diodes |
| Product Number | NC407 |
| Product Name | Diodes |
| Tj | -40 to 85 C (-40 to 185 F) |