Panasonic Varistor, 25Ka, 1.025Kv, 385, Disc 36Mm; Voltage Rating Vac Panasonic ERZC32CK621W

Description
VARISTOR, 25KA, 1.025KV, 385, DISC 36MM; Voltage Rating VAC:385V; Voltage Rating V DC:505V; Product Range:ERZC Series; Clamping Voltage Vc Max:1.025kV; Varistor Case Style:Disc 36mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 25KA, 1.025KV, 385, DISC 36MM; Voltage Rating VAC:385V; Voltage Rating V DC:505V; Product Range:ERZC Series; Clamping Voltage Vc Max:1.025kV; Varistor Case Style:Disc 36mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 25Ka, 1.025Kv, 385, Disc 36Mm; Voltage Rating Vac Panasonic - 73AC8045 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 25Ka, 1.025Kv, 385, Disc 36Mm; Voltage Rating Vac Panasonic
73AC8045
Varistor, 25Ka, 1.025Kv, 385, Disc 36Mm; Voltage Rating Vac Panasonic 73AC8045
VARISTOR, 25KA, 1.025KV, 385, DISC 36MM; Voltage Rating VAC:385V; Voltage Rating V DC:505V; Product Range:ERZC Series; Clamping Voltage Vc Max:1.025kV; Varistor Case Style:Disc 36mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes

VARISTOR, 25KA, 1.025KV, 385, DISC 36MM; Voltage Rating VAC:385V; Voltage Rating V DC:505V; Product Range:ERZC Series; Clamping Voltage Vc Max:1.025kV; Varistor Case Style:Disc 36mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 73AC8045
Product Name Varistor, 25Ka, 1.025Kv, 385, Disc 36Mm; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTXV1N6521 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 3 volts
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
 - BA895-E6327 - Rochester Electronics
Infineon Technologies AG
Specs
Diode Type PIN
RoHS Compliant RoHS
View Details