Panasonic 620V 2500A Capacitor ERZC10DK621U

Description
10MM 620V 2500A Znr Sur Absorber Product overview: ERZC10DK621U from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 620V, 2500A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 620V, 2500A, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ERZC10DK621U can be used for catalog matching and distributor lookup.
Request a Quote
Description
10MM 620V 2500A Znr Sur Absorber Product overview: ERZC10DK621U from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 620V, 2500A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 620V, 2500A, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ERZC10DK621U can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
620V 2500A Capacitor
62-ERZC10DK621U
620V 2500A Capacitor 62-ERZC10DK621U
10MM 620V 2500A Znr Sur Absorber Product overview: ERZC10DK621U from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 620V, 2500A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 620V, 2500A, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ERZC10DK621U can be used for catalog matching and distributor lookup.

10MM 620V 2500A Znr Sur Absorber Product overview: ERZC10DK621U from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 620V, 2500A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 620V, 2500A, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ERZC10DK621U can be used for catalog matching and distributor lookup.

Supplier's Site
Film Capacitors - ERZC10DK621U - 1057753-ERZC10DK621U - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - ERZC10DK621U
1057753-ERZC10DK621U
Film Capacitors - ERZC10DK621U 1057753-ERZC10DK621U
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057753-ERZC10DK621U Categories: Film Capacitors Alternative Parts (Cross-Reference): ERZC10DK621UERZ-C10D K621U; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057753-ERZC10DK621U
Categories: Film Capacitors
Alternative Parts (Cross-Reference): ERZC10DK621UERZ-C10DK621U;
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 62-ERZC10DK621U 1057753-ERZC10DK621U
Product Name 620V 2500A Capacitor Film Capacitors - ERZC10DK621U
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C483U063CC2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers