Panasonic Varistor, 150V, 10Ka, 250V, 20Mm Disc; Voltage Rating Vac Panasonic ERZ-V20D151

Description
VARISTOR, 150V, 10kA, 250V, 20MM DISC; Voltage Rating VAC:95Vrms; Voltage Rating VDC:125V; Product Range:ZNR V Series; Clamping Voltage Vc Max:250V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:10kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 150V, 10kA, 250V, 20MM DISC; Voltage Rating VAC:95Vrms; Voltage Rating VDC:125V; Product Range:ZNR V Series; Clamping Voltage Vc Max:250V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:10kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 150V, 10Ka, 250V, 20Mm Disc; Voltage Rating Vac Panasonic - 14T3145 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 150V, 10Ka, 250V, 20Mm Disc; Voltage Rating Vac Panasonic
14T3145
Varistor, 150V, 10Ka, 250V, 20Mm Disc; Voltage Rating Vac Panasonic 14T3145
VARISTOR, 150V, 10kA, 250V, 20MM DISC; Voltage Rating VAC:95Vrms; Voltage Rating VDC:125V; Product Range:ZNR V Series; Clamping Voltage Vc Max:250V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:10kA RoHS Compliant: Yes

VARISTOR, 150V, 10kA, 250V, 20MM DISC; Voltage Rating VAC:95Vrms; Voltage Rating VDC:125V; Product Range:ZNR V Series; Clamping Voltage Vc Max:250V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:10kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 14T3145
Product Name Varistor, 150V, 10Ka, 250V, 20Mm Disc; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X20FF3 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7.5 volts
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
200V 250MW SOT23 Diode and Rectifier - 284-SMP1302-003LF - ERSAELECTRONICS PTE. LTD.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
Tj -65 to 150 C (-85 to 302 F)
View Details
4 suppliers
Rectifier Diodes, Type SBD - Model: YG804S06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6300 volts
View Details