RF DIODE PIN 200V 250MW SOT23 Product overview: SMP1302-003LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 250MW, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 250MW, SOT23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMP1302-003LF can be used for catalog matching and distributor lookup.
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 1252067-SMP1302-003L
Manufacturer Homepage: www.skyworksinc.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
RF Diode PIN - 1 Pair Common Anode 200V 250mW SOT-23-3
RF Diode PIN - 1 Pair Common Anode 200V 250mW SOT-23-3
RF DIODE PIN 200V 250MW SOT23
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | RF Diodes | RF Diodes | RF Diodes |
| Product Number | 284-SMP1302-003LF | 1252067-SMP1302-003LF | 863-2214-1-ND | SMP1302-003LF |
| Product Name | 200V 250MW SOT23 Diode and Rectifier | RF Diodes - SMP1302-003LF | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Package | Tape & Reel (TR) | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 | |
| RoHS Compliant | RoHS | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Diode Type | PIN | PIN |