Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:ZNR V Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.75kA; Operating Temperature Min:-40°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Diodes |
| Product Number | 27AC5502 |
| Product Name | Voltage Rating Vac Panasonic |
| RoHS Compliant | RoHS |