RF DIODE PIN 50V 250MW SC79 Product overview: SMP1345-079LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 250MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 250MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMP1345-079LF can be used for catalog matching and distributor lookup.
RF Diode PIN - Single 50V 250mW SC-79
RF Diode PIN - Single 50V 250mW SC-79
RF Diode PIN - Single 50V 250mW SC-79
Very Low Capacitance Plastic Packaged Silicon PIN Diodes
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 029440-SMP1345-079LF
Packaging: Reel - TR
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.2pF @ 5V, 1MHz
Voltage - Peak Reverse (Max): 50V
Power Dissipation (Max): 250mW
Resistance @ If, F: 2 Ohm @ 10mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TA)
Case / Package: SC-79
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
RF DIODE PIN 50V 250MW SC79
RF DIODE PIN 50V 250MW SC79
| ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | RF Diodes | RF Diodes | RF Diodes | RF Diodes | RF Diodes |
| Product Number | 284-SMP1345-079LF | 863-1104-6-ND | SMP1345-079LF | 029440-SMP1345-079LF | SMP1345-079LF | SMP1345-079LF |
| Product Name | 50V 250MW Diode and Rectifier | RF Diodes | RF PIN Diode | RF Diodes - SMP1345-079LF | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Package | Tape & Reel (TR) | SOD-523; SC-79, SOD-523 | SC-79 | SC-79 | SOD-523; SC-79, SOD-523 | SC-79 |
| RoHS Compliant | RoHS | |||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Configuration | Single | Single | Single | |||
| Diode Type | PIN | PIN | PIN - Single | PIN |