The ERZV07D220 is a varistor in the D type V series with a nominal varistor voltage of 220 V, designed for surge protection in electronic circuits. It has a maximum allowable AC RMS voltage of 14 V and a DC voltage of 18 V, with a clamping voltage of 360 V at a peak current of 1750 A for an 8/20 μs pulse. The device operates within a temperature range of -40 to 85 °C and has a capacitance of 3600 pF at 1 kHz. It measures 8.5 mm in diameter, 4.5 mm in thickness, and features straight leads with a lead length of 1.8 mm. It complies with UL1449, VDE IEC61051-1, IEC60950-1 Annex.Q, IEC62368-1 G8.1, CSA C22.2 No. 269.5, and CQC standards. The part is RoHS compliant and intended for transient voltage suppression in consumer electronics, communication devices, and home appliances.
SIDAC 14V AC / 18V DC, 22V Varistor, 7mm Disc, 2.5A Clamping Product overview: ERZ-V07D220 from Panasonic is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14V, 18V, 22V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 14V, 18V, 22V, Circuit Protection Fuse, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-ERZ-V07D220 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 48-ERZ-V07D220 |
| Product Name | 14V 18V 22V Circuit Protection Fuse |
| Approvals / Standards | RoHS |